STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L431CBT6 STM32L431CBT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851700-STM32L431CBT6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 39 Family Name: STM32L431 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17957, STM32L431CBT6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851700-STM32L431CBT6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 39 Family Name: STM32L431 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17957, STM32L431CBT6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L431CBT6 - 851700-STM32L431CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L431CBT6
851700-STM32L431CBT6
Embedded - Embedded - Microcontrollers - STM32L431CBT6 851700-STM32L431CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 851700-STM32L431CBT6 Series: STM32L4 Features: series Microcontroller IC Package: Tray Number of I/O: 39 Family Name: STM32L431 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17957, STM32L431CBT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851700-STM32L431CBT6
Series: STM32L4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 39
Family Name: STM32L431
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17957, STM32L431CBT6-ND

Buy Now Datasheet
Microcontrollers - 497-17957-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17957-ND
Microcontrollers 497-17957-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L431CBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L431CBT6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L431CBT6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory Product overview: STM32L431CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L431CBT6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of Flash memory Product overview: STM32L431CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L431CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L431CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L431CBT6
Embedded - Microcontrollers STM32L431CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L431CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L431CBT6
Microcontrollers STM32L431CBT6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L431CBT6
ARM Microcontrollers - MCU STM32L431CBT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-48; Product Range Stmicroelectronics - 56AC6747 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-48; Product Range Stmicroelectronics
56AC6747
Mcu, Arm Cortex-M4, 80Mhz, Lqfp-48; Product Range Stmicroelectronics 56AC6747
MCU, ARM CORTEX-M4, 80MHZ, LQFP-48; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 80MHZ, LQFP-48; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L431CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L431CBT6
Microcontrollers STM32L431CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L431CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L431CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L431CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L431CBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L431CBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L431CBT6
LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851700-STM32L431CBT6 497-17957-ND 685-STM32L431CBT6 STM32L431CBT6 STM32L431CBT6 STM32L431CBT6 56AC6747 STM32L431CBT6 STM32L431CBT6 STM32L431CBT6
Product Name Embedded - Embedded - Microcontrollers - STM32L431CBT6 Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, Arm Cortex-M4, 80Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
I/O Ports 39 39 39
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXQMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers