STMicroelectronics, Inc. Microcontrollers STM32L422KBT6

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18235-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18235-ND
Microcontrollers 497-18235-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262172-STM32L422KBT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262172-STM32L422KBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262172-STM32L422KBT6
Win Source Part Number: 1262172-STM32L422KBT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L4 Core Processor: ARM® Cortex®-M4 Speed: 80MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18235 Base Product Number: STM32L422

Win Source Part Number: 1262172-STM32L422KBT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L4
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18235
Base Product Number: STM32L422

Buy Now Datasheet
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU - 685-STM32L422KBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU
685-STM32L422KBT6
Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU 685-STM32L422KBT6
Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of of Flash memory memory, USB Product overview: STM32L422KBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L422KBT6 can be used for catalog matching and distributor lookup.

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 128 Kbytes of of Flash memory memory, USB Product overview: STM32L422KBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L422KBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L422KBT6
ARM Microcontrollers - MCU STM32L422KBT6
ARM Microcontrollers - MCU Ultra-low-power Arm Cortex -M4 32-bit MCU+FPU, 100DMIPS, 128KB Flash, 40KB SRAM, analog, AES, ext. SMPS

ARM Microcontrollers - MCU Ultra-low-power Arm Cortex -M4 32-bit MCU+FPU, 100DMIPS, 128KB Flash, 40KB SRAM, analog, AES, ext. SMPS

Buy Now Datasheet
Microcontrollers - STM32L422KBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L422KBT6
Microcontrollers STM32L422KBT6
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L422KBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L422KBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L422KBT6
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site
Mcu, 32Bit, 80Mhz, Lqfp-32; Product Range Stmicroelectronics - 84AC2926 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Lqfp-32; Product Range Stmicroelectronics
84AC2926
Mcu, 32Bit, 80Mhz, Lqfp-32; Product Range Stmicroelectronics 84AC2926
MCU, 32BIT, 80MHZ, LQFP-32; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:40KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, LQFP-32; Product Range:STM32 Family STM32L4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:40KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L422KBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L422KBT6
Embedded - Microcontrollers STM32L422KBT6
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18235-ND 1262172-STM32L422KBT6 685-STM32L422KBT6 STM32L422KBT6 STM32L422KBT6 STM32L422KBT6 84AC2926 STM32L422KBT6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 80Mhz, Lqfp-32; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 10x12b
RAM 40 KB 128 KB 40 KB 40 KB 40 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7690AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers