IC MCU 32BIT 128KB FLASH 36WLCSP
IC MCU 32BIT 128KB FLASH 36WLCSP
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 36-WLCSP (2.58x3.07)
Category: OEM Souring
Win Source Part Number: 1468636-STM32L412TBY
Manufacturer: STMicroelectronics
IC MCU 32BIT 128KB FLASH 36WLCSP
IC MCU 32BIT 128KB FLASH 36WLCSP
ARM Microcontrollers - MCU Ultra-low-power Arm Cortex -M4 32-bit MCU+FPU, 100DMIPS up to 128KB Flash, 40KB SRAM, analog, ext. SMPS
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 36-WLCSP (2.58x3.07)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L412TBY6TRCT-ND | 1468636-STM32L412TBY6TR | STM32L412TBY6TR | STM32L412TBY6TR | STM32L412TBY6TR | STM32L412TBY6TR |
| Product Name | Microcontrollers | OEM Souring | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; A/D 10x12b | |||||
| RAM | 40 KB | 40 KB | 40 KB | |||
| ROM | 128 KB |