STMicroelectronics, Inc.
Microcontrollers
STM32L412KBT6TR
Description
Arm Cortex-M4
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Arm Cortex-M4
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
330510 |
497-STM32L412KBT6TR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
128 KB
|
128 KB
|
|
Package Type
|
QFP; Other; LQFP
|
LFQP; Other; 32-LQFP
|
|
Pin Count
|
32
|
32
|
|
Clock Speed
|
|
80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit
Package Type
Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
2 suppliers