32-bit ARM Cortex-M3 MCU, 512KB Flash, 32MHz, LCD, USB, Industrial Product overview: STM32L162VEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 512KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L162VEY6TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 708545-STM32L162VEY6
Series: TPS series
Series: STM32 L1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 104-UFBGA, WLCSP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 80K x 8
Data Converters: A/D 25x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L162VE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 104-WLCSP (5.1x4.1)
Alternative Parts (Cross-Reference): CY8C6347FMI-BLD13T; CY8C6347FMI-BLD53T; CY8C6347FMI-BLD43T;
Introduction Date: February 27, 2014
ECCN: 5A992.c
Country of Origin: Singapore, Taiwan
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)
IC MCU 32BIT 512KB FLSH 104WLCSP
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 512 Kbytes Flash, 32 MHz CPU, LCD, USB, 2xOp-amp, AES
IC MCU 32BIT 512KB FLSH 104WLCSP
IC MCU 32BIT 512KB FLSH 104WLCSP
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32L162VEY6TR | 708545-STM32L162VEY6TR | STM32L162VEY6TR-ND | STM32L162VEY6TR | STM32L162VEY6TR | STM32L162VEY6TR | STM32L162VEY6TR | STM32L162VEY6TR |
| Product Name | Industrial ARM Cortex-M 32-bit 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32L162VEY6TR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Supply Voltage | 1.8 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 512 KB | 80 KB | 80 KB | 80 KB | 80 KB |