Win Source Part Number: 1262330-STM32L162VCT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L1
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32L162
Ultra-low-power Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 32 MHz CPU, LCD, USB, 2xOp-amp, AES Product overview: STM32L162VCT6D from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L162VCT6D can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 256 Kbytes Flash, 32 MHz CPU, LCD, USB, 2xOp-amp, AES
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262330-STM32L162VCT6D | 685-STM32L162VCT6D | STM32L162VCT6D-ND | STM32L162VCT6D | STM32L162VCT6D | STM32L162VCT6D | STM32L162VCT6D | STM32L162VCT6D |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 32 MHz | 24 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 8 KB | 256 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |