STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM32L15PRIMER

Description
Win Source Part Number: 1283953-STM32L15PRIM ER Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L152 Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1283953-STM32L15PRIM ER Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L152 Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283953-STM32L15PRIMER - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283953-STM32L15PRIMER
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283953-STM32L15PRIMER
Win Source Part Number: 1283953-STM32L15PRIM ER Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L152 Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1283953-STM32L15PRIMER
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32L152
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L15PRIMER
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L15PRIMER
RAISONANCE EVOPRIMER STM32L152

RAISONANCE EVOPRIMER STM32L152

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283953-STM32L15PRIMER STM32L15PRIMER
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2018092 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBLE-343072-EVAL-M2B - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home automation ; Bluetooth® Mesh ; Lighting ; sensors (medical, home, security and industrial) ; Bluetooth® connected IoT application
Ports USB
View Details
3 suppliers