STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32L15PRIM-D

Description
STM32L15x, EvoPrimer Raisonance EvoPrimer STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L15x, EvoPrimer Raisonance EvoPrimer STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-13813-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-13813-ND
Embedded MCU, DSP Evaluation Boards 497-13813-ND
STM32L15x, EvoPrimer Raisonance EvoPrimer STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32L15x, EvoPrimer Raisonance EvoPrimer STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283951-STM32L15PRIM-D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283951-STM32L15PRIM-D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283951-STM32L15PRIM-D
Win Source Part Number: 1283951-STM32L15PRIM -D Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L15x, EvoPrimer Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STM32L15PRIM-D,497-1 3813,-497-13813 Base Product Number: STM32 Product Status: Obsolete

Win Source Part Number: 1283951-STM32L15PRIM-D
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32L15x, EvoPrimer
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STM32L15PRIM-D,497-13813,-497-13813
Base Product Number: STM32
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32L15PRIM-D
Development Boards & Kits - ARM STM32L15PRIM-D
Development Boards & Kits - ARM EvoPrimer Target BRD STM32L152VB 128KB

Development Boards & Kits - ARM EvoPrimer Target BRD STM32L152VB 128KB

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L15PRIM-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L15PRIM-D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L15PRIM-D
RAISONANCE EVOPRIMER STM32L15X

RAISONANCE EVOPRIMER STM32L15X

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13813-ND 1283951-STM32L15PRIM-D STM32L15PRIM-D STM32L15PRIM-D
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Raisonance EvoPrimer; Other
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-915-USP410-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details