STMicroelectronics, Inc. Microcontrollers STM32L152ZDT6

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18961-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18961-ND
Microcontrollers 497-18961-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU - 685-STM32L152ZDT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU
685-STM32L152ZDT6
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU 685-STM32L152ZDT6
32-bit ARM Cortex-M3 MCU, 32MHz, 384KB Flash, LQFP Product overview: STM32L152ZDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152ZDT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 384KB Flash, LQFP Product overview: STM32L152ZDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152ZDT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L152ZDT6 - 708544-STM32L152ZDT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152ZDT6
708544-STM32L152ZDT6
Embedded - Embedded - Microcontrollers - STM32L152ZDT6 708544-STM32L152ZDT6
Manufacturer: STMicroelectronics Win Source Part Number: 708544-STM32L152ZDT6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 40x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Automation & Process Control, Imaging, Video & Vision, Wireless Family Part Number: STM32L152 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 115 Date RAM Size: 48K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708544-STM32L152ZDT6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
Data Converters: A/D 40x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Automation & Process Control, Imaging, Video & Vision, Wireless
Family Part Number: STM32L152
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 115
Date RAM Size: 48K x 8

Buy Now
Microcontrollers - STM32L152ZDT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L152ZDT6
Microcontrollers STM32L152ZDT6
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152ZDT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152ZDT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152ZDT6
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152ZDT6
ARM Microcontrollers - MCU STM32L152ZDT6
ARM Microcontrollers - MCU STM32L15 Low Power M3 384kB 32MHz MCU

ARM Microcontrollers - MCU STM32L15 Low Power M3 384kB 32MHz MCU

Buy Now Datasheet
Microcontrollers - STM32L152ZDT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152ZDT6
Microcontrollers STM32L152ZDT6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9979 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9979
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9979
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-144; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-144; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L152ZDT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152ZDT6
Embedded - Microcontrollers STM32L152ZDT6
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18961-ND 685-STM32L152ZDT6 708544-STM32L152ZDT6 STM32L152ZDT6 STM32L152ZDT6 STM32L152ZDT6 STM32L152ZDT6 99W9979 STM32L152ZDT6
Product Name Microcontrollers ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L152ZDT6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-144; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 40x12b; D/A 2x12b
RAM 48 KB 48 KB 384 KB 48 KB 48 KB 48 KB 48 KB
ROM 384 KB 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
 - C167CSL40MCABXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers