ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
32-bit Cortex-M3 MCU, 256KB Flash, 32MHz, LCD, USB, 83 I/O, S-PQFP-100 Product overview: STM32L152VCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VCT6TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L152VCT6TR-ND | 685-STM32L152VCT6TR | STM32L152VCT6TR | STM32L152VCT6TR | STM32L152VCT6TR | STM32L152VCT6TR |
| Product Name | Microcontrollers | 32-bit 256KB 32MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 32 MHz | 24 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 25x12b; D/A 2x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |