STMicroelectronics, Inc. Microcontrollers STM32L152VBT6TR

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19676-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19676-6-ND
Microcontrollers 497-19676-6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-19676-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19676-1-ND
Microcontrollers 497-19676-1-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-19676-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19676-2-ND
Microcontrollers 497-19676-2-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU
685-STM32L152VBT6TR
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU 685-STM32L152VBT6TR
32-bit ARM Cortex-M3 MCU, 32MHz, 128KB Flash, LQFP, 83 I/O Product overview: STM32L152VBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 128KB Flash, LQFP, 83 I/O Product overview: STM32L152VBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L152VBT6TR - 734775-STM32L152VBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152VBT6TR
734775-STM32L152VBT6TR
Embedded - Embedded - Microcontrollers - STM32L152VBT6TR 734775-STM32L152VBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 734775-STM32L152VBT6 TR Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: STM32L152 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 83 Date RAM Size: 16K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 734775-STM32L152VBT6TR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: STM32L152
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 83
Date RAM Size: 16K x 8

Buy Now
Microcontrollers - STM32L152VBT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L152VBT6TR
Microcontrollers STM32L152VBT6TR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152VBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152VBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152VBT6TR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L152VBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152VBT6TR
Microcontrollers STM32L152VBT6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152VBT6TR
ARM Microcontrollers - MCU STM32L152VBT6TR
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Low Power 128kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Low Power 128kB

Buy Now Datasheet
Embedded - Microcontrollers - STM32L152VBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152VBT6TR
Embedded - Microcontrollers STM32L152VBT6TR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19676-6-ND 685-STM32L152VBT6TR 734775-STM32L152VBT6TR STM32L152VBT6TR STM32L152VBT6TR STM32L152VBT6TR STM32L152VBT6TR STM32L152VBT6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L152VBT6TR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers