STMicroelectronics, Inc. ARM Cortex-M 32MHz 128KB Embedded Microcontroller MCU STM32L152VBT6

Description
32b ARM Cortex-M3 MCU, 32MHz, 128KB Flash, LQFP Product overview: STM32L152VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 32MHz, 128KB Flash, LQFP Product overview: STM32L152VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32MHz 128KB Embedded Microcontroller MCU
685-STM32L152VBT6
ARM Cortex-M 32MHz 128KB Embedded Microcontroller MCU 685-STM32L152VBT6
32b ARM Cortex-M3 MCU, 32MHz, 128KB Flash, LQFP Product overview: STM32L152VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBT6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 32MHz, 128KB Flash, LQFP Product overview: STM32L152VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8607533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8607533
Microcontrollers 8607533
32-Bit MCU 128K Flash LCD USB LQFP100

32-Bit MCU 128K Flash LCD USB LQFP100

Supplier's Site
Microcontrollers - 8607533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8607533P
Microcontrollers 8607533P
32-Bit MCU 128K Flash LCD USB LQFP100

32-Bit MCU 128K Flash LCD USB LQFP100

Supplier's Site
Microcontrollers - 1655400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1655400
Microcontrollers 1655400
32-Bit MCU 128K Flash LCD USB LQFP100

32-Bit MCU 128K Flash LCD USB LQFP100

Supplier's Site
STM series - STM32L152VBT6 - 708543-STM32L152VBT6 - Win Source Electronics
Laguna Hills, CA, United States
STM series - STM32L152VBT6
708543-STM32L152VBT6
STM series - STM32L152VBT6 708543-STM32L152VBT6
Manufacturer: STMicroelectronics Win Source Part Number: 708543-STM32L152VBT6 Series: TPS series Family Name: STM32L152VB Alternative Parts (Cross-Reference): MK10DN512VLL10; MK51DN512ZCLL10; MK10DN512ZVLL10; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia ,Philippines ,Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708543-STM32L152VBT6
Series: TPS series
Family Name: STM32L152VB
Alternative Parts (Cross-Reference): MK10DN512VLL10; MK51DN512ZCLL10; MK10DN512ZVLL10;
Introduction Date: April 02, 2010
ECCN: 3A991.a.2
Country of Origin: Malaysia ,Philippines ,Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 497-11201-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11201-ND
Microcontrollers 497-11201-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L152VBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152VBT6
Embedded - Microcontrollers STM32L152VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L152VBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152VBT6
Microcontrollers STM32L152VBT6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32L152VBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L152VBT6
Microcontrollers STM32L152VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152VBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152VBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152VBT6
ARM Microcontrollers - MCU STM32L152VBT6
ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 128kb LCD Ultralow

ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 128kb LCD Ultralow

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L152VBT6 8607533 8607533P 708543-STM32L152VBT6 497-11201-ND STM32L152VBT6 STM32L152VBT6 STM32L152VBT6 STM32L152VBT6 STM32L152VBT6
Product Name ARM Cortex-M 32MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers STM series - STM32L152VBT6 Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
RAM 16 KB 32 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.65 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, LIN USB USB SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products