STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L152VBH6A STM32L152VBH6A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898225-STM32L152VBH6 A Series: STM32L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 100-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L152 Categories: Integrated Circuits (ICs) Case / Package: 100-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898225-STM32L152VBH6 A Series: STM32L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 100-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L152 Categories: Integrated Circuits (ICs) Case / Package: 100-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L152VBH6A - 898225-STM32L152VBH6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152VBH6A
898225-STM32L152VBH6A
Embedded - Embedded - Microcontrollers - STM32L152VBH6A 898225-STM32L152VBH6A
Manufacturer: STMicroelectronics Win Source Part Number: 898225-STM32L152VBH6 A Series: STM32L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 100-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L152 Categories: Integrated Circuits (ICs) Case / Package: 100-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898225-STM32L152VBH6A
Series: STM32L1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Package: 100-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32L152
Categories: Integrated Circuits (ICs)
Case / Package: 100-UFBGA (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM32L152VBH6A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L152VBH6A-ND
Microcontrollers STM32L152VBH6A-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
ARM Cortex-M 32MHz 128KB 3.6V Embedded Microcontroller MCU - 685-STM32L152VBH6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32MHz 128KB 3.6V Embedded Microcontroller MCU
685-STM32L152VBH6A
ARM Cortex-M 32MHz 128KB 3.6V Embedded Microcontroller MCU 685-STM32L152VBH6A
32b ARM Cortex-M3 MCU, 32MHz, 128KB Flash, 3.6V, 83 I/O Product overview: STM32L152VBH6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 128KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 128KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBH6A can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 32MHz, 128KB Flash, 3.6V, 83 I/O Product overview: STM32L152VBH6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 128KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 128KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152VBH6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L152VBH6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152VBH6A
Microcontrollers STM32L152VBH6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152VBH6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152VBH6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152VBH6A
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32L152VBH6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152VBH6A
Embedded - Microcontrollers STM32L152VBH6A
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152VBH6A
ARM Microcontrollers - MCU STM32L152VBH6A
ARM Microcontrollers - MCU Ultra-low-power Cortex-M3 MCU with 128 Kbytes Flash, RTC, LCD, USB

ARM Microcontrollers - MCU Ultra-low-power Cortex-M3 MCU with 128 Kbytes Flash, RTC, LCD, USB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898225-STM32L152VBH6A STM32L152VBH6A-ND 685-STM32L152VBH6A STM32L152VBH6A STM32L152VBH6A STM32L152VBH6A STM32L152VBH6A
Product Name Embedded - Embedded - Microcontrollers - STM32L152VBH6A Microcontrollers ARM Cortex-M 32MHz 128KB 3.6V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
ROM 4 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details