STMicroelectronics, Inc. ARM Cortex-M 32MHz 64KB Embedded Microcontroller MCU STM32L152V8T6A

Description
32b ARM Cortex-M3 MCU, 32MHz, 64KB FLASH, LQFP, 83 I/O Product overview: STM32L152V8T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152V8T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 32MHz, 64KB FLASH, LQFP, 83 I/O Product overview: STM32L152V8T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152V8T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32MHz 64KB Embedded Microcontroller MCU
685-STM32L152V8T6A
ARM Cortex-M 32MHz 64KB Embedded Microcontroller MCU 685-STM32L152V8T6A
32b ARM Cortex-M3 MCU, 32MHz, 64KB FLASH, LQFP, 83 I/O Product overview: STM32L152V8T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152V8T6A can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 32MHz, 64KB FLASH, LQFP, 83 I/O Product overview: STM32L152V8T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152V8T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L152V8T6A - 805786-STM32L152V8T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152V8T6A
805786-STM32L152V8T6A
Embedded - Embedded - Microcontrollers - STM32L152V8T6A 805786-STM32L152V8T6A
Manufacturer: STMicroelectronics Win Source Part Number: 805786-STM32L152V8T6 A Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: STM32L152 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 805786-STM32L152V8T6A
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: STM32L152
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - 497-18960-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18960-ND
Microcontrollers 497-18960-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32L152V8T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L152V8T6A
Microcontrollers STM32L152V8T6A
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L152V8T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152V8T6A
Embedded - Microcontrollers STM32L152V8T6A
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152V8T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152V8T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152V8T6A
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152V8T6A
ARM Microcontrollers - MCU STM32L152V8T6A
ARM Microcontrollers - MCU Ultra-low-power Cortex-M3 MCU with 64 Kbytes Flash, RTC, LCD, USB

ARM Microcontrollers - MCU Ultra-low-power Cortex-M3 MCU with 64 Kbytes Flash, RTC, LCD, USB

Buy Now Datasheet
Microcontrollers - STM32L152V8T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152V8T6A
Microcontrollers STM32L152V8T6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L152V8T6A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L152V8T6A
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L152V8T6A
64KB 1.8V~3.6V CM3 32MHz 83 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.8V~3.6V CM3 32MHz 83 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L152V8T6A 805786-STM32L152V8T6A 497-18960-ND STM32L152V8T6A STM32L152V8T6A STM32L152V8T6A STM32L152V8T6A STM32L152V8T6A STM32L152V8T6A
Product Name ARM Cortex-M 32MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L152V8T6A Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
RAM 32 KB 64 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.65 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, USART, IrDA, UART, LIN SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7616AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers