STMicroelectronics, Inc. Microcontrollers STM32L152V8T6

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11200-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11200-ND
Microcontrollers 497-11200-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L152V8T6 - 708541-STM32L152V8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152V8T6
708541-STM32L152V8T6
Embedded - Embedded - Microcontrollers - STM32L152V8T6 708541-STM32L152V8T6
Manufacturer: STMicroelectronics Win Source Part Number: 708541-STM32L152V8T6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L152V8 Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): LM3S1F11-IQC50-A0; LM3S5C31-IQC80-A0; LM3S2911-EQC50-A2T; LM3S1439-IQC100(T); Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: STM32L152 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 83 Date RAM Size: 10K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708541-STM32L152V8T6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32L152V8
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): LM3S1F11-IQC50-A0; LM3S5C31-IQC80-A0; LM3S2911-EQC50-A2T; LM3S1439-IQC100(T);
Introduction Date: April 02, 2010
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: STM32L152
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 83
Date RAM Size: 10K x 8

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32MHz 64KB Embedded Microcontroller MCU
685-STM32L152V8T6
ARM Cortex-M 32MHz 64KB Embedded Microcontroller MCU 685-STM32L152V8T6
32b ARM Cortex-M3 MCU, 32MHz, 64KB Flash, LQFP, 83 I/O Product overview: STM32L152V8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152V8T6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 32MHz, 64KB Flash, LQFP, 83 I/O Product overview: STM32L152V8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152V8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L152V8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152V8T6
Embedded - Microcontrollers STM32L152V8T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152V8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152V8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152V8T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L152V8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152V8T6
Microcontrollers STM32L152V8T6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152V8T6
ARM Microcontrollers - MCU STM32L152V8T6
ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 64kb LCD Ultralow

ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 64kb LCD Ultralow

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11200-ND 708541-STM32L152V8T6 685-STM32L152V8T6 STM32L152V8T6 STM32L152V8T6 STM32L152V8T6 STM32L152V8T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L152V8T6 ARM Cortex-M 32MHz 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 10 KB 64 KB 10 KB 10 KB 10 KB
ROM 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - CG7869AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details