STMicroelectronics, Inc. Microcontrollers STM32L152RBH6A

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Request a Quote
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L152RBH6A is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 32 MHz. It features 128 KB of Flash memory, 32 KB of SRAM, and 4 KB of EEPROM, making it suitable for applications requiring efficient memory management. The device operates within a voltage range of 1.65 V to 3.6 V and supports a wide temperature range from -40°C to 105°C. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC with up to 24 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. It also supports up to 20 capacitive sensing channels for touch applications. The STM32L152RBH6A is designed for low power consumption, with various modes achieving standby currents as low as 0.28 µA and wakeup times under 8 µs. The device is packaged in a compact LQFP100 form factor, making it suitable for space-constrained designs. Its advanced features, including a built-in LCD driver (except for STM32L151 variants), DMA controller, and multiple timers, enhance its versatility for a range of embedded applications.

Datasheet Summary
Powered by GS/AI

The STM32L152RBH6A is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 32 MHz. It features 128 KB of Flash memory, 32 KB of SRAM, and 4 KB of EEPROM, making it suitable for applications requiring efficient memory management. The device operates within a voltage range of 1.65 V to 3.6 V and supports a wide temperature range from -40°C to 105°C. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC with up to 24 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. It also supports up to 20 capacitive sensing channels for touch applications. The STM32L152RBH6A is designed for low power consumption, with various modes achieving standby currents as low as 0.28 µA and wakeup times under 8 µs. The device is packaged in a compact LQFP100 form factor, making it suitable for space-constrained designs. Its advanced features, including a built-in LCD driver (except for STM32L151 variants), DMA controller, and multiple timers, enhance its versatility for a range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L152RBH6A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L152RBH6A-ND
Microcontrollers STM32L152RBH6A-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU - 685-STM32L152RBH6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L152RBH6A
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L152RBH6A
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, TFBGA Product overview: STM32L152RBH6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152RBH6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, TFBGA Product overview: STM32L152RBH6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152RBH6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318643-STM32L152RBH6A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318643-STM32L152RBH6A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318643-STM32L152RBH6A
Manufacturer: STMicroelectronics Win Source Part Number: 1318643-STM32L152RBH 6A Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 32MHz Standard Package: 640 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 32K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-TFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: STM32L152 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1318643-STM32L152RBH6A
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Standard Package: 640
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-TFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: STM32L152
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - STM32L152RBH6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152RBH6A
Embedded - Microcontrollers STM32L152RBH6A
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152RBH6A
ARM Microcontrollers - MCU STM32L152RBH6A
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, LCD, USB

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, LCD, USB

Buy Now Datasheet
Microcontrollers - STM32L152RBH6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L152RBH6A
Microcontrollers STM32L152RBH6A
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L152RBH6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152RBH6A
Microcontrollers STM32L152RBH6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L152RBH6A-ND 685-STM32L152RBH6A 1318643-STM32L152RBH6A STM32L152RBH6A STM32L152RBH6A STM32L152RBH6A STM32L152RBH6A
Product Name Microcontrollers ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 20x12b; D/A 2x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers