STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L152RBH6 STM32L152RBH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708540-STM32L152RBH6 Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L152RB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD20J17A-CU; MK20DN128VMP5; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708540-STM32L152RBH6 Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L152RB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD20J17A-CU; MK20DN128VMP5; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L152RBH6 - 708540-STM32L152RBH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152RBH6
708540-STM32L152RBH6
Embedded - Embedded - Microcontrollers - STM32L152RBH6 708540-STM32L152RBH6
Manufacturer: STMicroelectronics Win Source Part Number: 708540-STM32L152RBH6 Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L152RB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD20J17A-CU; MK20DN128VMP5; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708540-STM32L152RBH6
Series: TPS series
Series: STM32 L1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 64-TFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L152RB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-BGA (5x5)
Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD20J17A-CU; MK20DN128VMP5;
Introduction Date: April 02, 2010
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32MHz 128KB Embedded Microcontroller MCU - 685-STM32L152RBH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32MHz 128KB Embedded Microcontroller MCU
685-STM32L152RBH6
32MHz 128KB Embedded Microcontroller MCU 685-STM32L152RBH6
32b ARM MCU, 32MHz, 128KB Flash, TFBGA, LCD, USB Product overview: STM32L152RBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152RBH6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 32MHz, 128KB Flash, TFBGA, LCD, USB Product overview: STM32L152RBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152RBH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11554-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11554-ND
Microcontrollers 497-11554-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L152RBH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152RBH6
Embedded - Microcontrollers STM32L152RBH6
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152RBH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152RBH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152RBH6
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site
Microcontrollers - STM32L152RBH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152RBH6
Microcontrollers STM32L152RBH6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152RBH6
ARM Microcontrollers - MCU STM32L152RBH6
ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 128kb LCD Ultralow

ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 128kb LCD Ultralow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708540-STM32L152RBH6 685-STM32L152RBH6 497-11554-ND STM32L152RBH6 STM32L152RBH6 STM32L152RBH6 STM32L152RBH6
Product Name Embedded - Embedded - Microcontrollers - STM32L152RBH6 32MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 4 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details