STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU STM32L152R6H6A

Description
32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, TFBGA, LCD, USB Product overview: STM32L152R6H6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152R6H6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, TFBGA, LCD, USB Product overview: STM32L152R6H6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152R6H6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU
685-STM32L152R6H6A
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU 685-STM32L152R6H6A
32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, TFBGA, LCD, USB Product overview: STM32L152R6H6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152R6H6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, TFBGA, LCD, USB Product overview: STM32L152R6H6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152R6H6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L152R6H6A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L152R6H6A-ND
Microcontrollers STM32L152R6H6A-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262317-STM32L152R6H6A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262317-STM32L152R6H6A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262317-STM32L152R6H6A
Win Source Part Number: 1262317-STM32L152R6H 6A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L1 Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Standard Package: 640 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-TFBGA Supplier Device Package: 64-TFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32L152

Win Source Part Number: 1262317-STM32L152R6H6A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L1
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Standard Package: 640
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-TFBGA
Supplier Device Package: 64-TFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32L152

Buy Now Datasheet
Microcontrollers - STM32L152R6H6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152R6H6A
Microcontrollers STM32L152R6H6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152R6H6A
ARM Microcontrollers - MCU STM32L152R6H6A
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 32 Kbytes Flash, 32 MHz CPU, LCD, USB

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 32 Kbytes Flash, 32 MHz CPU, LCD, USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152R6H6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152R6H6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152R6H6A
IC MCU 32BIT 32KB FLASH 64TFBGA

IC MCU 32BIT 32KB FLASH 64TFBGA

Supplier's Site
Embedded - Microcontrollers - STM32L152R6H6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152R6H6A
Embedded - Microcontrollers STM32L152R6H6A
IC MCU 32BIT 32KB FLASH 64TFBGA

IC MCU 32BIT 32KB FLASH 64TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L152R6H6A STM32L152R6H6A-ND 1262317-STM32L152R6H6A STM32L152R6H6A STM32L152R6H6A STM32L152R6H6A STM32L152R6H6A
Product Name ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 16 KB 16 KB 32 KB 16 KB 16 KB
Supply Voltage 1.65 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART SPI; UART; USART; USB
Package Type Other; TFBGA Other; 64-TFBGA BGA; Other; 64-TFBGA BGA; Other; 64-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - CG7737AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details