STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32L152C-DISCO

Description
STM32L152 Discovery STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L152 Discovery STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-13661-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-13661-ND
Embedded MCU, DSP Evaluation Boards 497-13661-ND
STM32L152 Discovery STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32L152 Discovery STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - STM32L152C-DISCO - 795726-STM32L152C-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - STM32L152C-DISCO
795726-STM32L152C-DISCO
Evaluation Boards - Embedded - MCU, DSP - STM32L152C-DISCO 795726-STM32L152C-DISCO
Manufacturer: STMicroelectronics Win Source Part Number: 795726-STM32L152C-DI SCO Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM Cortex-M3 For Use With/Related Products: STM32L152 Mounting: Fixed Contents: Board(s), LCD Family Name: STM32L152 Board Type: Evaluation Platform Platform: Discovery Kit Categories: Development Boards, Kits, Programmers ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795726-STM32L152C-DISCO
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM Cortex-M3
For Use With/Related Products: STM32L152
Mounting: Fixed
Contents: Board(s), LCD
Family Name: STM32L152
Board Type: Evaluation Platform
Platform: Discovery Kit
Categories: Development Boards, Kits, Programmers
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32L152C-DISCO
Development Boards & Kits - ARM STM32L152C-DISCO
Development Boards & Kits - ARM STM32L152RCT6 MCU Discovery Kit Board

Development Boards & Kits - ARM STM32L152RCT6 MCU Discovery Kit Board

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - STM32L152C-DISCO - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
STM32L152C-DISCO
Embedded MCU, DSP Evaluation Boards STM32L152C-DISCO
DISCOVERY STM32L152 EVAL BRD

DISCOVERY STM32L152 EVAL BRD

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L152C-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L152C-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L152C-DISCO
DISCOVERY STM32L152 EVAL BRD

DISCOVERY STM32L152 EVAL BRD

Supplier's Site
Stm32L, Discovery, Eval Board; Silicon Manufacturer Stmicroelectronics - 88W1084 - Newark, An Avnet Company
Chicago, IL, United States
Stm32L, Discovery, Eval Board; Silicon Manufacturer Stmicroelectronics
88W1084
Stm32L, Discovery, Eval Board; Silicon Manufacturer Stmicroelectronics 88W1084
STM32L, DISCOVERY, EVAL BOARD; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32L152RC; Kit Contents:Dev BoardRoHS Compliant: Yes

STM32L, DISCOVERY, EVAL BOARD; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32L152RC; Kit Contents:Dev BoardRoHS Compliant: Yes

Supplier's Site Datasheet
Dev Board, Stm32L151/52 Line Cortex-M3 Mcu; Silicon Manufacturer Stmicroelectronics - 89W1499 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Stm32L151/52 Line Cortex-M3 Mcu; Silicon Manufacturer Stmicroelectronics
89W1499
Dev Board, Stm32L151/52 Line Cortex-M3 Mcu; Silicon Manufacturer Stmicroelectronics 89W1499
DEV BOARD, STM32L151/52 LINE CORTEX-M3 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32L152RC RoHS Compliant: Yes

DEV BOARD, STM32L151/52 LINE CORTEX-M3 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32L152RC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13661-ND 795726-STM32L152C-DISCO STM32L152C-DISCO STM32L152C-DISCO STM32L152C-DISCO 88W1084
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - STM32L152C-DISCO Development Boards & Kits - ARM Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Stm32L, Discovery, Eval Board; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Discovery; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPD1015EVB2-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
TB,MSWA2-50+,DQ1225,50 OHM - TB-971A+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1897768 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details