Win Source Part Number: 1283955-STM32L152-SK
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32L
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-11150,STM32L152S
Base Product Number: STM32L152
Product Status: Obsolete
STM32L IAR KickStart STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
EVALUATION BOARD, ARM; Silicon Manufacturer:STMicro
IAR KICKSTART STM32L EVAL BRD
Development Boards & Kits - ARM STM32L152VBT6 IAR 32KB Workbench
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283955-STM32L152-SK/IAR | 497-11150-ND | 99W9960 | STM32L152-SK/IAR | STM32L152-SK/IAR |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Evaluation Board, Arm; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |