STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32L152-EVAL

Description
STM32L152 STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L152 STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-10842-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-10842-ND
Embedded MCU, DSP Evaluation Boards 497-10842-ND
STM32L152 STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32L152 STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283954-STM32L152-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283954-STM32L152-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283954-STM32L152-EVAL
Win Source Part Number: 1283954-STM32L152-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32L152 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-10842 Product Status: Obsolete

Win Source Part Number: 1283954-STM32L152-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32L152
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-10842
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L152-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L152-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L152-EVAL
STM32L152 EVAL BRD

STM32L152 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10842-ND 1283954-STM32L152-EVAL STM32L152-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,LRPS,QQQ569,AM,75 OHM - TB-221 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2305150 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details