STMicroelectronics, Inc. ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU STM32L151ZDT6

Description
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151ZDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151ZDT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151ZDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151ZDT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU - 685-STM32L151ZDT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU
685-STM32L151ZDT6
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU 685-STM32L151ZDT6
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151ZDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151ZDT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151ZDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151ZDT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322497-STM32L151ZDT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322497-STM32L151ZDT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322497-STM32L151ZDT6
Manufacturer: STMicroelectronics Win Source Part Number: 1322497-STM32L151ZDT 6 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 32MHz Standard Package: 60 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 115 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 RAM Size: 48K x 8 Data Converters: A/D 40x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 144-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17532,-1138-STM3 2L151ZDT6,STM32L151Z DT6-ND Base Product Number: STM32L151 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1322497-STM32L151ZDT6
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Standard Package: 60
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O: 115
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
RAM Size: 48K x 8
Data Converters: A/D 40x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17532,-1138-STM32L151ZDT6,STM32L151ZDT6-ND
Base Product Number: STM32L151
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 497-17532-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17532-ND
Microcontrollers 497-17532-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151ZDT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151ZDT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151ZDT6
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32L151ZDT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151ZDT6
Microcontrollers STM32L151ZDT6
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9959 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9959
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9959
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-144; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, LQFP-144; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L151ZDT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151ZDT6
Embedded - Microcontrollers STM32L151ZDT6
IC MCU 32BIT 384KB FLASH 144LQFP

IC MCU 32BIT 384KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L151ZDT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151ZDT6
Microcontrollers STM32L151ZDT6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L151ZDT6 1322497-STM32L151ZDT6 497-17532-ND STM32L151ZDT6 STM32L151ZDT6 99W9959 STM32L151ZDT6 STM32L151ZDT6
Product Name ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-144; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 48 KB 384 KB 48 KB 48 KB 48 KB 48 KB 48 KB
Supply Voltage 1.65 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, LIN, USART, I2S SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; 144-LQFP LFQP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 8611200172 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers