STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L151VEY6TR STM32L151VEY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 806638-STM32L151VEY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 80K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 104-WLCSP (5.1x4.1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 104-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L151 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 806638-STM32L151VEY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 80K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 104-WLCSP (5.1x4.1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 104-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L151 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L151VEY6TR - 806638-STM32L151VEY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151VEY6TR
806638-STM32L151VEY6TR
Embedded - Embedded - Microcontrollers - STM32L151VEY6TR 806638-STM32L151VEY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 806638-STM32L151VEY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 80K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 104-WLCSP (5.1x4.1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 104-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L151 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 806638-STM32L151VEY6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 80K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 104-WLCSP (5.1x4.1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 104-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32L151
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - 497-18829-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18829-2-ND
Microcontrollers 497-18829-2-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)

Buy Now Datasheet
Microcontrollers - 497-18829-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18829-6-ND
Microcontrollers 497-18829-6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)

Buy Now Datasheet
Microcontrollers - 497-18829-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18829-1-ND
Microcontrollers 497-18829-1-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 512KB Embedded Microcontroller MCU - 685-STM32L151VEY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 512KB Embedded Microcontroller MCU
685-STM32L151VEY6TR
Industrial ARM Cortex-M 32-bit 512KB Embedded Microcontroller MCU 685-STM32L151VEY6TR
32-bit ARM Cortex-M3 MCU, 512KB Flash, 32MHz, 83 I/O, Industrial Product overview: STM32L151VEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 512KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VEY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 512KB Flash, 32MHz, 83 I/O, Industrial Product overview: STM32L151VEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 512KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VEY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151VEY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151VEY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151VEY6TR
IC MCU 32BIT 512KB FLSH 104WLCSP

IC MCU 32BIT 512KB FLSH 104WLCSP

Supplier's Site
Microcontrollers - STM32L151VEY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151VEY6TR
Microcontrollers STM32L151VEY6TR
IC MCU 32BIT 512KB FLSH 104WLCSP

IC MCU 32BIT 512KB FLSH 104WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L151VEY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151VEY6TR
Microcontrollers STM32L151VEY6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 104-WLCSP (5.09x4.1)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151VEY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151VEY6TR
Embedded - Microcontrollers STM32L151VEY6TR
IC MCU 32BIT 512KB FLSH 104WLCSP

IC MCU 32BIT 512KB FLSH 104WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151VEY6TR
ARM Microcontrollers - MCU STM32L151VEY6TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 512 Kbytes Flash, 32 MHz CPU, MCD, USB, 2xOp-amp

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 512 Kbytes Flash, 32 MHz CPU, MCD, USB, 2xOp-amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806638-STM32L151VEY6TR 497-18829-2-ND 685-STM32L151VEY6TR STM32L151VEY6TR STM32L151VEY6TR STM32L151VEY6TR STM32L151VEY6TR STM32L151VEY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32L151VEY6TR Microcontrollers Industrial ARM Cortex-M 32-bit 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 24 MHz 32 MHz 32 MHz 32 MHz
RAM 512 KB 80 KB 80 KB 80 KB 80 KB
ROM 16 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details