STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L151VET6 STM32L151VET6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802460-STM32L151VET6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 80K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: STM32L151 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802460-STM32L151VET6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 80K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: STM32L151 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L151VET6 - 802460-STM32L151VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151VET6
802460-STM32L151VET6
Embedded - Embedded - Microcontrollers - STM32L151VET6 802460-STM32L151VET6
Manufacturer: STMicroelectronics Win Source Part Number: 802460-STM32L151VET6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 80K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: STM32L151 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 802460-STM32L151VET6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 80K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: STM32L151
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now Datasheet
Microcontrollers - 497-17531-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17531-ND
Microcontrollers 497-17531-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 512KB Embedded Microcontroller MCU
685-STM32L151VET6
ARM Cortex-M 32-bit 32MHz 512KB Embedded Microcontroller MCU 685-STM32L151VET6
32-bit ARM Cortex-M3 MCU, 32MHz, 512KB Flash, 80KB RAM, LQFP Product overview: STM32L151VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 512KB, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 512KB Flash, 80KB RAM, LQFP Product overview: STM32L151VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 512KB, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151VET6
ARM Microcontrollers - MCU STM32L151VET6
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 512 Kbytes Flash, 32 MHz CPU, MCD, USB, 2xOp-amp

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 512 Kbytes Flash, 32 MHz CPU, MCD, USB, 2xOp-amp

Buy Now Datasheet
Microcontrollers - STM32L151VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151VET6
Microcontrollers STM32L151VET6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L151VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151VET6
Microcontrollers STM32L151VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L151VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151VET6
Embedded - Microcontrollers STM32L151VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 802460-STM32L151VET6 497-17531-ND 685-STM32L151VET6 STM32L151VET6 STM32L151VET6 STM32L151VET6 STM32L151VET6 STM32L151VET6
Product Name Embedded - Embedded - Microcontrollers - STM32L151VET6 Microcontrollers ARM Cortex-M 32-bit 32MHz 512KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 512 KB 80 KB 80 KB 80 KB 80 KB 80 KB
ROM 16 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers