STMicroelectronics 32-bit 384KB 32MHz Embedded Microcontroller MCU STM32L151VDT6TR

Description
32-bit MCU, 384KB Flash, 32MHz, USB, 83 I/O, PQFP-100 Product overview: STM32L151VDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VDT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, 384KB Flash, 32MHz, USB, 83 I/O, PQFP-100 Product overview: STM32L151VDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VDT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 384KB 32MHz Embedded Microcontroller MCU - 685-STM32L151VDT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 384KB 32MHz Embedded Microcontroller MCU
685-STM32L151VDT6TR
32-bit 384KB 32MHz Embedded Microcontroller MCU 685-STM32L151VDT6TR
32-bit MCU, 384KB Flash, 32MHz, USB, 83 I/O, PQFP-100 Product overview: STM32L151VDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VDT6TR can be used for catalog matching and distributor lookup.

32-bit MCU, 384KB Flash, 32MHz, USB, 83 I/O, PQFP-100 Product overview: STM32L151VDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VDT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32L1 Packaging: Tape & Reel (TR) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 100-LQFP

Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32L1
Packaging: Tape & Reel (TR)
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 100-LQFP

Buy Now Datasheet
Microcontrollers - 497-STM32L151VDT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L151VDT6TR-ND
Microcontrollers 497-STM32L151VDT6TR-ND
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151VDT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151VDT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151VDT6TR
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L151VDT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151VDT6TR
Microcontrollers STM32L151VDT6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L151VDT6TR 497-STM32L151VDT6TR-ND STM32L151VDT6TR STM32L151VDT6TR
Product Name 32-bit 384KB 32MHz Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 24 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 25x12b SAR; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers