Ultra-low-power Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 32 MHz CPU, USB, 3xOp-amp Product overview: STM32L151VCT6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VCT6ATR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer: STMicroelectronics
Win Source Part Number: 795725-STM32L151VCT6
Series: STM32 L1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 25x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L151VC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): R5F565N4BGFP#30; ATSAM4E8CA-ANR; R5F56307CDFP; R5F5630ECDFP;
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32L151VCT6ATR | STM32L151VCT6ATR-ND | 795725-STM32L151VCT6ATR | STM32L151VCT6ATR | STM32L151VCT6ATR | STM32L151VCT6ATR | STM32L151VCT6ATR | STM32L151VCT6ATR |
| Product Name | Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32L151VCT6ATR | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| RAM | 32 KB | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, USB, IrDA, UART, USART | SPI; UART; USART; USB | ||||||
| Package Type | Other; LQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |