STMicroelectronics, Inc. Microcontrollers STM32L151VCH6TR

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Request a Quote
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L151VCH6TR is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture. It operates with a power supply range of 1.65 V to 3.6 V and is designed to function in a temperature range of -40 °C to 105 °C. The device features 256 KB of Flash memory, 32 KB of SRAM, and 8 KB of EEPROM, making it suitable for applications requiring significant memory resources. This microcontroller supports various low-power modes, achieving standby currents as low as 0.29 µA and stop mode currents of 0.44 µA. It includes a rich set of peripherals, such as a 12-bit ADC with up to 25 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. The STM32L151VCH6TR also features an LCD driver, operational amplifiers, and a DMA controller with 12 channels. The device is available in multiple package options, including LQFP100, LQFP64, and LQFP48, facilitating integration into various designs. With its combination of low power consumption, extensive memory, and versatile peripherals, the STM32L151VCH6TR is well-suited for battery-operated devices and applications requiring efficient power management.

Datasheet Summary
Powered by GS/AI

The STM32L151VCH6TR is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture. It operates with a power supply range of 1.65 V to 3.6 V and is designed to function in a temperature range of -40 °C to 105 °C. The device features 256 KB of Flash memory, 32 KB of SRAM, and 8 KB of EEPROM, making it suitable for applications requiring significant memory resources. This microcontroller supports various low-power modes, achieving standby currents as low as 0.29 µA and stop mode currents of 0.44 µA. It includes a rich set of peripherals, such as a 12-bit ADC with up to 25 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. The STM32L151VCH6TR also features an LCD driver, operational amplifiers, and a DMA controller with 12 channels. The device is available in multiple package options, including LQFP100, LQFP64, and LQFP48, facilitating integration into various designs. With its combination of low power consumption, extensive memory, and versatile peripherals, the STM32L151VCH6TR is well-suited for battery-operated devices and applications requiring efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19374-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19374-6-ND
Microcontrollers 497-19374-6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - 497-19374-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19374-2-ND
Microcontrollers 497-19374-2-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - 497-19374-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19374-1-ND
Microcontrollers 497-19374-1-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L151VCH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L151VCH6TR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L151VCH6TR
Ultra-low-power Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 32 MHz CPU, USB, 3xOp-amp Product overview: STM32L151VCH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VCH6TR can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 32 MHz CPU, USB, 3xOp-amp Product overview: STM32L151VCH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VCH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262365-STM32L151VCH6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262365-STM32L151VCH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262365-STM32L151VCH6TR
Win Source Part Number: 1262365-STM32L151VCH 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L1 Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-UFBGA Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19374-6,497-1937 4-1,497-19374-2,STM3 2L151VCH6TR Base Product Number: STM32L151

Win Source Part Number: 1262365-STM32L151VCH6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L1
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-UFBGA
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19374-6,497-19374-1,497-19374-2,STM32L151VCH6TR
Base Product Number: STM32L151

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151VCH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151VCH6TR
Embedded - Microcontrollers STM32L151VCH6TR
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L151VCH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151VCH6TR
Microcontrollers STM32L151VCH6TR
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151VCH6TR
ARM Microcontrollers - MCU STM32L151VCH6TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 256 Kbytes Flash, 32 MHz CPU, USB, 3xOp-amp

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 256 Kbytes Flash, 32 MHz CPU, USB, 3xOp-amp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151VCH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151VCH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151VCH6TR
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site
Microcontrollers - STM32L151VCH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151VCH6TR
Microcontrollers STM32L151VCH6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19374-6-ND 685-STM32L151VCH6TR 1262365-STM32L151VCH6TR STM32L151VCH6TR STM32L151VCH6TR STM32L151VCH6TR STM32L151VCH6TR STM32L151VCH6TR
Product Name Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 25x12b; D/A 2x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C02407500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers