STMicroelectronics, Inc. Microcontrollers STM32L151VBH6A

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18591-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18591-ND
Microcontrollers 497-18591-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU - 685-STM32L151VBH6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU
685-STM32L151VBH6A
ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU 685-STM32L151VBH6A
32-bit ARM Cortex-M3 MCU, 32MHz, 128KB Flash, USB, I2C, SPI Product overview: STM32L151VBH6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VBH6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 128KB Flash, USB, I2C, SPI Product overview: STM32L151VBH6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VBH6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L151VBH6A - 708537-STM32L151VBH6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151VBH6A
708537-STM32L151VBH6A
Embedded - Embedded - Microcontrollers - STM32L151VBH6A 708537-STM32L151VBH6A
Manufacturer: STMicroelectronics Win Source Part Number: 708537-STM32L151VBH6 A Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L151VB Categories: Integrated Circuits (ICs) Manufacturer Package: 100-UFBGA (7x7) Alternative Parts (Cross-Reference): R5F564MLDDLJ#21; R5F52106BDLJ#U0; R5F564MLDDLJ#V1; Introduction Date: February 04, 2014 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708537-STM32L151VBH6A
Series: TPS series
Series: STM32 L1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 100-UFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L151VB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-UFBGA (7x7)
Alternative Parts (Cross-Reference): R5F564MLDDLJ#21; R5F52106BDLJ#U0; R5F564MLDDLJ#V1;
Introduction Date: February 04, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151VBH6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151VBH6A
Embedded - Microcontrollers STM32L151VBH6A
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151VBH6A
ARM Microcontrollers - MCU STM32L151VBH6A
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, USB

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, USB

Buy Now Datasheet
Microcontrollers - STM32L151VBH6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151VBH6A
Microcontrollers STM32L151VBH6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32L151VBH6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151VBH6A
Microcontrollers STM32L151VBH6A
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18591-ND 685-STM32L151VBH6A 708537-STM32L151VBH6A STM32L151VBH6A STM32L151VBH6A STM32L151VBH6A STM32L151VBH6A
Product Name Microcontrollers ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L151VBH6A Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LFHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers