STMicroelectronics, Inc. ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU STM32L151VBH6

Description
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, BGA Product overview: STM32L151VBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VBH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, BGA Product overview: STM32L151VBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VBH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU - 685-STM32L151VBH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L151VBH6
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L151VBH6
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, BGA Product overview: STM32L151VBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VBH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, BGA Product overview: STM32L151VBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151VBH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19674-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19674-ND
Microcontrollers 497-19674-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L151VBH6 - 708536-STM32L151VBH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151VBH6
708536-STM32L151VBH6
Embedded - Embedded - Microcontrollers - STM32L151VBH6 708536-STM32L151VBH6
Manufacturer: STMicroelectronics Win Source Part Number: 708536-STM32L151VBH6 Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L151VB Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): FS32K144HAT0MMHT; FS32K144HAT0MMHR; FS32K144HRT0MMHT; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Republic of Korea Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708536-STM32L151VBH6
Series: TPS series
Series: STM32 L1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 100-UFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L151VB
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): FS32K144HAT0MMHT; FS32K144HAT0MMHR; FS32K144HRT0MMHT;
Introduction Date: April 02, 2010
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Republic of Korea
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151VBH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151VBH6
Embedded - Microcontrollers STM32L151VBH6
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151VBH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151VBH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151VBH6
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site
Microcontrollers - STM32L151VBH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151VBH6
Microcontrollers STM32L151VBH6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151VBH6
ARM Microcontrollers - MCU STM32L151VBH6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Low Power 128kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Low Power 128kB

Buy Now Datasheet
Microcontrollers - STM32L151VBH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151VBH6
Microcontrollers STM32L151VBH6
IC MCU 32BIT 128KB FLSH 100UFBGA

IC MCU 32BIT 128KB FLSH 100UFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L151VBH6 497-19674-ND 708536-STM32L151VBH6 STM32L151VBH6 STM32L151VBH6 STM32L151VBH6 STM32L151VBH6 STM32L151VBH6
Product Name ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32L151VBH6 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
Supply Voltage 1.65 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, LIN SPI; UART; USART; USB
Package Type Other; BGA Other; 100-UFBGA BGA; Other; 100-UFBGA BGA; Other; 100-UFBGA Other; 100-UFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers