STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L151V8H6 STM32L151V8H6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898218-STM32L151V8H6 Series: STM32L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898218-STM32L151V8H6 Series: STM32L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L151V8H6 - 898218-STM32L151V8H6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151V8H6
898218-STM32L151V8H6
Embedded - Embedded - Microcontrollers - STM32L151V8H6 898218-STM32L151V8H6
Manufacturer: STMicroelectronics Win Source Part Number: 898218-STM32L151V8H6 Series: STM32L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898218-STM32L151V8H6
Series: STM32L1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM32L151V8H6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151V8H6-ND
Microcontrollers STM32L151V8H6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU - 685-STM32L151V8H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU
685-STM32L151V8H6
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU 685-STM32L151V8H6
32-bit ARM Cortex-M3 MCU, 32MHz, 64KB Flash, BGA Product overview: STM32L151V8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151V8H6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 64KB Flash, BGA Product overview: STM32L151V8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151V8H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L151V8H6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151V8H6
Microcontrollers STM32L151V8H6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151V8H6
ARM Microcontrollers - MCU STM32L151V8H6
ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 64kb Ultralow Power

ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 64kb Ultralow Power

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151V8H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151V8H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151V8H6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L151V8H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151V8H6
Microcontrollers STM32L151V8H6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151V8H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151V8H6
Embedded - Microcontrollers STM32L151V8H6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898218-STM32L151V8H6 STM32L151V8H6-ND 685-STM32L151V8H6 STM32L151V8H6 STM32L151V8H6 STM32L151V8H6 STM32L151V8H6 STM32L151V8H6
Product Name Embedded - Embedded - Microcontrollers - STM32L151V8H6 Microcontrollers ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 10 KB 10 KB 10 KB 10 KB 10 KB
ROM 4 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164SL8RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details