STMicroelectronics, Inc. ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU STM32L151RDT6TR

Description
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151RDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RDT6TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151RDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RDT6TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L151RDT6TR is a 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 32 MHz. It features 384 KB of Flash memory, 48 KB of SRAM, and 12 KB of EEPROM, making it suitable for applications requiring substantial memory resources. The device supports a wide operating voltage range from 1.65 V to 3.6 V and is designed for ultra-low power consumption, with various low-power modes achieving standby currents as low as 305 nA. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of sampling at 1 Msps with up to 40 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. It also supports up to 116 fast I/Os, with 102 being 5V tolerant, and features a memory interface controller for external memory connections. The STM32L151RDT6TR is packaged in a 64-pin LQFP format, making it suitable for compact designs. It operates over a temperature range of -40°C to 105°C, ensuring reliability in various environmental conditions. The device is equipped with advanced features such as a built-in LCD driver (except for STM32L151xD devices), operational amplifiers, and a DMA controller with 12 channels, enhancing its versatility for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The STM32L151RDT6TR is a 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 32 MHz. It features 384 KB of Flash memory, 48 KB of SRAM, and 12 KB of EEPROM, making it suitable for applications requiring substantial memory resources. The device supports a wide operating voltage range from 1.65 V to 3.6 V and is designed for ultra-low power consumption, with various low-power modes achieving standby currents as low as 305 nA. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of sampling at 1 Msps with up to 40 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. It also supports up to 116 fast I/Os, with 102 being 5V tolerant, and features a memory interface controller for external memory connections. The STM32L151RDT6TR is packaged in a 64-pin LQFP format, making it suitable for compact designs. It operates over a temperature range of -40°C to 105°C, ensuring reliability in various environmental conditions. The device is equipped with advanced features such as a built-in LCD driver (except for STM32L151xD devices), operational amplifiers, and a DMA controller with 12 channels, enhancing its versatility for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU - 685-STM32L151RDT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU
685-STM32L151RDT6TR
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU 685-STM32L151RDT6TR
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151RDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RDT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151RDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RDT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17526-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17526-2-ND
Microcontrollers 497-17526-2-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17526-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17526-1-ND
Microcontrollers 497-17526-1-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17526-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17526-6-ND
Microcontrollers 497-17526-6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Electronic Wholesale - STM32L151RDT6TR - 758330-STM32L151RDT6TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM32L151RDT6TR
758330-STM32L151RDT6TR
Electronic Wholesale - STM32L151RDT6TR 758330-STM32L151RDT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 758330-STM32L151RDT6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 21x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 48K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 758330-STM32L151RDT6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 48K x 8

Buy Now
Microcontrollers - STM32L151RDT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151RDT6TR
Microcontrollers STM32L151RDT6TR
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151RDT6TR
ARM Microcontrollers - MCU STM32L151RDT6TR
ARM Microcontrollers - MCU ARM Cortex M3 384kB Ultralow 10Ports USB

ARM Microcontrollers - MCU ARM Cortex M3 384kB Ultralow 10Ports USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RDT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RDT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RDT6TR
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site
Mcu, 32Bit, 32Mhz, Lqfp-64; Product Range Stmicroelectronics - 07AH7050 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lqfp-64; Product Range Stmicroelectronics
07AH7050
Mcu, 32Bit, 32Mhz, Lqfp-64; Product Range Stmicroelectronics 07AH7050
MCU, 32BIT, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L151RDT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RDT6TR
Microcontrollers STM32L151RDT6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151RDT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RDT6TR
Embedded - Microcontrollers STM32L151RDT6TR
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L151RDT6TR 497-17526-2-ND 758330-STM32L151RDT6TR STM32L151RDT6TR STM32L151RDT6TR STM32L151RDT6TR 07AH7050 STM32L151RDT6TR STM32L151RDT6TR
Product Name ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU Microcontrollers Electronic Wholesale - STM32L151RDT6TR Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 48 KB 48 KB 384 KB 48 KB 48 KB 48 KB 48 KB
Supply Voltage 1.65 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, LIN, I2S SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details