STMicroelectronics, Inc. Microcontrollers STM32L151RBT6A

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L151RBT6A is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 32 MHz. It features 128 KB of Flash memory, 32 KB of SRAM, and 4 KB of EEPROM, making it suitable for applications requiring efficient memory usage. The device supports a wide operating voltage range from 1.65 V to 3.6 V and operates within a temperature range of -40°C to 105°C. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of 1 Msps with up to 24 channels, two 12-bit DACs, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. It also offers advanced power management features, achieving low current consumption in various modes, including 0.28 µA in standby mode and 10.9 µA in low-power run mode. The STM32L151RBT6A is designed for applications that require low power consumption and high performance, making it ideal for battery-operated devices and energy-sensitive applications. Its extensive peripheral set and low-power capabilities make it a versatile choice for engineers looking to implement efficient microcontroller solutions.

Datasheet Summary
Powered by GS/AI

The STM32L151RBT6A is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 32 MHz. It features 128 KB of Flash memory, 32 KB of SRAM, and 4 KB of EEPROM, making it suitable for applications requiring efficient memory usage. The device supports a wide operating voltage range from 1.65 V to 3.6 V and operates within a temperature range of -40°C to 105°C. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of 1 Msps with up to 24 channels, two 12-bit DACs, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. It also offers advanced power management features, achieving low current consumption in various modes, including 0.28 µA in standby mode and 10.9 µA in low-power run mode. The STM32L151RBT6A is designed for applications that require low power consumption and high performance, making it ideal for battery-operated devices and energy-sensitive applications. Its extensive peripheral set and low-power capabilities make it a versatile choice for engineers looking to implement efficient microcontroller solutions.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18953-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18953-ND
Microcontrollers 497-18953-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU - 685-STM32L151RBT6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L151RBT6A
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L151RBT6A
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, LQFP Product overview: STM32L151RBT6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBT6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, LQFP Product overview: STM32L151RBT6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBT6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L151RBT6A - 808756-STM32L151RBT6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151RBT6A
808756-STM32L151RBT6A
Embedded - Embedded - Microcontrollers - STM32L151RBT6A 808756-STM32L151RBT6A
Manufacturer: STMicroelectronics Win Source Part Number: 808756-STM32L151RBT6 A Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 32K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: STM32L151 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 808756-STM32L151RBT6A
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: STM32L151
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RBT6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RBT6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RBT6A
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L151RBT6A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L151RBT6A
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L151RBT6A
128KB 1.8V~3.6V CM3 32MHz 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.8V~3.6V CM3 32MHz 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32L151RBT6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RBT6A
Microcontrollers STM32L151RBT6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151RBT6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RBT6A
Embedded - Microcontrollers STM32L151RBT6A
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L151RBT6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151RBT6A
Microcontrollers STM32L151RBT6A
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151RBT6A
ARM Microcontrollers - MCU STM32L151RBT6A
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, USB

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, USB

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Lqfp-64; Product Range Stmicroelectronics - 42Y1068 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lqfp-64; Product Range Stmicroelectronics
42Y1068
Mcu, 32Bit, 32Mhz, Lqfp-64; Product Range Stmicroelectronics 42Y1068
MCU, 32BIT, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L1 Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L1 Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18953-ND 685-STM32L151RBT6A 808756-STM32L151RBT6A STM32L151RBT6A STM32L151RBT6A STM32L151RBT6A STM32L151RBT6A STM32L151RBT6A STM32L151RBT6A 42Y1068
Product Name Microcontrollers ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L151RBT6A Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 32Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 20x12b; D/A 2x12b Other; 12bit
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - CG7830AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details