Win Source Part Number: 1355361-STM32L151RBH
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32L1
Product Status: Active
Package / Case: 64-TFBGA
Supplier Device Package: 64-TFBGA (5x5)
Base Product Number: STM32L151
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 51
Core Processor: ARM® Cortex®-M3
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Ultra-low-power Arm Cortex-M3 MCU with 128 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L151RBH6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBH6ATR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
IC MCU 32BIT 128KB FLASH 64TFBGA
IC MCU 32BIT 128KB FLASH 64TFBGA
IC MCU 32BIT 128KB FLASH 64TFBGA
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, USB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1355361-STM32L151RBH6ATR | STM32L151RBH6ATR-ND | 685-STM32L151RBH6ATR | STM32L151RBH6ATR | STM32L151RBH6ATR | STM32L151RBH6ATR | STM32L151RBH6ATR | STM32L151RBH6ATR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 4 KB | 128 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |