STMicroelectronics, Inc. Microcontrollers STM32L151RBH6A

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17521-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17521-ND
Microcontrollers 497-17521-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L151RBH6A - 802583-STM32L151RBH6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151RBH6A
802583-STM32L151RBH6A
Embedded - Embedded - Microcontrollers - STM32L151RBH6A 802583-STM32L151RBH6A
Manufacturer: STMicroelectronics Win Source Part Number: 802583-STM32L151RBH6 A Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 32K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-TFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TFBGA Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 640 MSL Level: 3 (168 Hours) Part Number Series: STM32L151 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 802583-STM32L151RBH6A
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-TFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TFBGA
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 640
MSL Level: 3 (168 Hours)
Part Number Series: STM32L151
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU - 685-STM32L151RBH6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L151RBH6A
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L151RBH6A
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, TFBGA Product overview: STM32L151RBH6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBH6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, TFBGA Product overview: STM32L151RBH6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBH6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L151RBH6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151RBH6A
Microcontrollers STM32L151RBH6A
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L151RBH6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RBH6A
Embedded - Microcontrollers STM32L151RBH6A
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RBH6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RBH6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RBH6A
IC MCU 32BIT 128KB FLASH 64TFBGA

IC MCU 32BIT 128KB FLASH 64TFBGA

Supplier's Site
Microcontrollers - STM32L151RBH6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RBH6A
Microcontrollers STM32L151RBH6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151RBH6A
ARM Microcontrollers - MCU STM32L151RBH6A
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, USB

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, USB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17521-ND 802583-STM32L151RBH6A 685-STM32L151RBH6A STM32L151RBH6A STM32L151RBH6A STM32L151RBH6A STM32L151RBH6A STM32L151RBH6A
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L151RBH6A ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 20x12b; D/A 2x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers