STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L151R8H6TR STM32L151R8H6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708532-STM32L151R8H6 TR Series: TPS series Series: STM32 L1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L151R8 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD21J18A-CUT; ATSAMD20J17A-CU; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708532-STM32L151R8H6 TR Series: TPS series Series: STM32 L1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L151R8 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD21J18A-CUT; ATSAMD20J17A-CU; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L151R8H6TR - 708532-STM32L151R8H6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151R8H6TR
708532-STM32L151R8H6TR
Embedded - Embedded - Microcontrollers - STM32L151R8H6TR 708532-STM32L151R8H6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708532-STM32L151R8H6 TR Series: TPS series Series: STM32 L1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L151R8 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD21J18A-CUT; ATSAMD20J17A-CU; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708532-STM32L151R8H6TR
Series: TPS series
Series: STM32 L1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 64-TFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L151R8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-BGA (5x5)
Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD21J18A-CUT; ATSAMD20J17A-CU;
Introduction Date: April 02, 2010
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM32L151R8H6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151R8H6TR-ND
Microcontrollers STM32L151R8H6TR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU
685-STM32L151R8H6TR
ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU 685-STM32L151R8H6TR
32-bit ARM Cortex-M3 MCU, 64KB Flash, 32MHz, TFBGA Product overview: STM32L151R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151R8H6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 32MHz, TFBGA Product overview: STM32L151R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151R8H6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L151R8H6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151R8H6TR
Microcontrollers STM32L151R8H6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151R8H6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151R8H6TR
Embedded - Microcontrollers STM32L151R8H6TR
IC MCU 32BIT 64KB FLASH 64BGA

IC MCU 32BIT 64KB FLASH 64BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151R8H6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151R8H6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151R8H6TR
IC MCU 32BIT 64KB FLASH 64BGA

IC MCU 32BIT 64KB FLASH 64BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151R8H6TR
ARM Microcontrollers - MCU STM32L151R8H6TR
ARM Microcontrollers - MCU ARM Cortex M3 64kB Ultralow 128 Flash

ARM Microcontrollers - MCU ARM Cortex M3 64kB Ultralow 128 Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708532-STM32L151R8H6TR STM32L151R8H6TR-ND 685-STM32L151R8H6TR STM32L151R8H6TR STM32L151R8H6TR STM32L151R8H6TR STM32L151R8H6TR
Product Name Embedded - Embedded - Microcontrollers - STM32L151R8H6TR Microcontrollers ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 10 KB 10 KB 10 KB 10 KB
ROM 4 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers