STMicroelectronics, Inc. Microcontrollers STM32L151QDH6TR

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L151QDH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151QDH6TR-ND
Microcontrollers STM32L151QDH6TR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L151QDH6TR - 212318-STM32L151QDH6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151QDH6TR
212318-STM32L151QDH6TR
Embedded - Embedded - Microcontrollers - STM32L151QDH6TR 212318-STM32L151QDH6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212318-STM32L151QDH6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 109 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 40x12b, D/A 2x12b Family Name: STM32L151QD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 132-UFBGA (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): STM32L151QDH6; Introduction Date: October 03, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212318-STM32L151QDH6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 109
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
Data Converters: A/D 40x12b, D/A 2x12b
Family Name: STM32L151QD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 132-UFBGA (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): STM32L151QDH6;
Introduction Date: October 03, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L151QDH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L151QDH6TR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L151QDH6TR
Ultra-low-power Arm Cortex-M3 MCU with 384 Kbytes of Flash memory, 32 MHz CPU, USB, 3xOp-amp Product overview: STM32L151QDH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151QDH6TR can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M3 MCU with 384 Kbytes of Flash memory, 32 MHz CPU, USB, 3xOp-amp Product overview: STM32L151QDH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151QDH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L151QDH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151QDH6TR
Embedded - Microcontrollers STM32L151QDH6TR
IC MCU 32BIT 384KB FLSH 132UFBGA

IC MCU 32BIT 384KB FLSH 132UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151QDH6TR
ARM Microcontrollers - MCU STM32L151QDH6TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 384 Kbytes Flash, 32 MHz CPU, USB, 3xOp-amp

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 384 Kbytes Flash, 32 MHz CPU, USB, 3xOp-amp

Buy Now Datasheet
Microcontrollers - STM32L151QDH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151QDH6TR
Microcontrollers STM32L151QDH6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 132-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32L151QDH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151QDH6TR
Microcontrollers STM32L151QDH6TR
IC MCU 32BIT 384KB FLSH 132UFBGA

IC MCU 32BIT 384KB FLSH 132UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151QDH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151QDH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151QDH6TR
IC MCU 32BIT 384KB FLSH 132UFBGA

IC MCU 32BIT 384KB FLSH 132UFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L151QDH6TR-ND 212318-STM32L151QDH6TR 685-STM32L151QDH6TR STM32L151QDH6TR STM32L151QDH6TR STM32L151QDH6TR STM32L151QDH6TR STM32L151QDH6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L151QDH6TR Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 40x12b; D/A 2x12b
RAM 48 KB 384 KB 48 KB 48 KB 48 KB 48 KB
ROM 384 KB 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details