STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU STM32L151CCU6

Description
32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, UFQFPN Product overview: STM32L151CCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CCU6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, UFQFPN Product overview: STM32L151CCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CCU6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L151CCU6 is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture. It operates with a supply voltage range of 1.65 V to 3.6 V and is designed to function in a temperature range of -40 °C to 105 °C. The device features 256 KB of Flash memory, 32 KB of SRAM, and 8 KB of EEPROM, making it suitable for applications requiring efficient memory usage. This microcontroller supports various low-power modes, achieving a standby current of just 0.29 µA and a stop mode current of 0.44 µA. It includes a rich set of peripherals, such as a 12-bit ADC with up to 25 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. The STM32L151CCU6 also features up to 83 fast I/Os, with 70 being 5V tolerant, and supports advanced debugging capabilities through Serial Wire Debug and JTAG. The device is packaged in a compact UFQFPN48 (7x7 mm) form factor, making it suitable for space-constrained applications. Its combination of low power consumption, extensive memory, and versatile peripheral options makes it a strong candidate for battery-operated devices and other energy-sensitive applications.

Datasheet Summary
Powered by GS/AI

The STM32L151CCU6 is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture. It operates with a supply voltage range of 1.65 V to 3.6 V and is designed to function in a temperature range of -40 °C to 105 °C. The device features 256 KB of Flash memory, 32 KB of SRAM, and 8 KB of EEPROM, making it suitable for applications requiring efficient memory usage. This microcontroller supports various low-power modes, achieving a standby current of just 0.29 µA and a stop mode current of 0.44 µA. It includes a rich set of peripherals, such as a 12-bit ADC with up to 25 channels, a 12-bit DAC, and multiple communication interfaces including USB 2.0, USART, SPI, and I2C. The STM32L151CCU6 also features up to 83 fast I/Os, with 70 being 5V tolerant, and supports advanced debugging capabilities through Serial Wire Debug and JTAG. The device is packaged in a compact UFQFPN48 (7x7 mm) form factor, making it suitable for space-constrained applications. Its combination of low power consumption, extensive memory, and versatile peripheral options makes it a strong candidate for battery-operated devices and other energy-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU - 685-STM32L151CCU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU
685-STM32L151CCU6
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU 685-STM32L151CCU6
32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, UFQFPN Product overview: STM32L151CCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CCU6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, UFQFPN Product overview: STM32L151CCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CCU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L151CCU6 - 1261409-STM32L151CCU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151CCU6
1261409-STM32L151CCU6
Embedded - Embedded - Microcontrollers - STM32L151CCU6 1261409-STM32L151CCU6
Manufacturer: STMicroelectronics Win Source Part Number: 1261409-STM32L151CCU 6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 14x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Family Name: STM32L151CC Categories: Integrated Circuits Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 48-UFQFN Exposed Pad Alternative Parts (Cross-Reference): XMC4100-Q48K128 AB; EFM32PG12B500F1024IM 48-BR; MB9BF564KQN; XMC4100-Q48K128; Introduction Date: October 12, 2012 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 32K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261409-STM32L151CCU6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 14x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32L151CC
Categories: Integrated Circuits
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-UFQFN Exposed Pad
Alternative Parts (Cross-Reference): XMC4100-Q48K128 AB; EFM32PG12B500F1024IM48-BR; MB9BF564KQN; XMC4100-Q48K128;
Introduction Date: October 12, 2012
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 32K x 8

Buy Now Datasheet
Microcontrollers - 497-17519-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17519-ND
Microcontrollers 497-17519-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M3, 32Mhz, Ufqfpn-48; Product Range Stmicroelectronics - 75X0311 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 32Mhz, Ufqfpn-48; Product Range Stmicroelectronics
75X0311
Mcu, 32Bit, Cortex-M3, 32Mhz, Ufqfpn-48; Product Range Stmicroelectronics 75X0311
MCU, 32BIT, CORTEX-M3, 32MHZ, UFQFPN-48; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins;RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 32MHZ, UFQFPN-48; Product Range:STM32 Family STM32L1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins;RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L151CCU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151CCU6
Microcontrollers STM32L151CCU6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151CCU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151CCU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151CCU6
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151CCU6
ARM Microcontrollers - MCU STM32L151CCU6
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 256 Kbytes Flash, 32 MHz CPU, USB, 2xOp-amp

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 256 Kbytes Flash, 32 MHz CPU, USB, 2xOp-amp

Buy Now Datasheet
Microcontrollers - STM32L151CCU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151CCU6
Microcontrollers STM32L151CCU6
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32L151CCU6
Embedded - Microcontrollers STM32L151CCU6
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L151CCU6 1261409-STM32L151CCU6 497-17519-ND 75X0311 STM32L151CCU6 STM32L151CCU6 STM32L151CCU6 STM32L151CCU6 STM32L151CCU6
Product Name ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L151CCU6 Microcontrollers Mcu, 32Bit, Cortex-M3, 32Mhz, Ufqfpn-48; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.65 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, LIN, I2S SPI; UART; USART; USB
Package Type Other; UFQFPN Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C00984600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details