STMicroelectronics, Inc. Microcontrollers STM32L151C8U6

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11485-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11485-ND
Microcontrollers 497-11485-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L151C8U6 - 795721-STM32L151C8U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151C8U6
795721-STM32L151C8U6
Embedded - Embedded - Microcontrollers - STM32L151C8U6 795721-STM32L151C8U6
Manufacturer: STMicroelectronics Win Source Part Number: 795721-STM32L151C8U6 Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 48-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L151C8 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-UFQFPN (7x7) Alternative Parts (Cross-Reference): ATSAMDA1G15A-MBT; ATSAMDA1G16A-MBT; ATSAMDA1G15B-MBT ; ATSAMDA1G14B-MBT ; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795721-STM32L151C8U6
Series: STM32 L1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 48-UFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L151C8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-UFQFPN (7x7)
Alternative Parts (Cross-Reference): ATSAMDA1G15A-MBT; ATSAMDA1G16A-MBT; ATSAMDA1G15B-MBT ; ATSAMDA1G14B-MBT ;
Introduction Date: April 02, 2010
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU - 685-STM32L151C8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU
685-STM32L151C8U6
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU 685-STM32L151C8U6
32-bit ARM Cortex-M3 MCU, 32MHz, 64KB Flash, UFQFPN Product overview: STM32L151C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151C8U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 64KB Flash, UFQFPN Product overview: STM32L151C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151C8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L151C8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151C8U6
Microcontrollers STM32L151C8U6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151C8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151C8U6
Embedded - Microcontrollers STM32L151C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151C8U6
ARM Microcontrollers - MCU STM32L151C8U6
ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 64kb UltralowPower

ARM Microcontrollers - MCU 32-Bit Arm Cortex M3 64kb UltralowPower

Buy Now Datasheet
Microcontrollers - STM32L151C8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151C8U6
Microcontrollers STM32L151C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151C8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151C8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11485-ND 795721-STM32L151C8U6 685-STM32L151C8U6 STM32L151C8U6 STM32L151C8U6 STM32L151C8U6 STM32L151C8U6 STM32L151C8U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L151C8U6 ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 10 KB 64 KB 10 KB 10 KB 10 KB 10 KB
ROM 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C02407500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers