STMicroelectronics, Inc. Microcontrollers STM32L100RBT6

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32L100RBT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L100RBT6-ND
Microcontrollers 497-STM32L100RBT6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L100RBT6 - 811539-STM32L100RBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L100RBT6
811539-STM32L100RBT6
Embedded - Embedded - Microcontrollers - STM32L100RBT6 811539-STM32L100RBT6
Manufacturer: STMicroelectronics Win Source Part Number: 811539-STM32L100RBT6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 10K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: STM32L100 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 811539-STM32L100RBT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 10K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: STM32L100
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU - 685-STM32L100RBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L100RBT6
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L100RBT6
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, LQFP Product overview: STM32L100RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100RBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, LQFP Product overview: STM32L100RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100RBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L100RBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L100RBT6
Embedded - Microcontrollers STM32L100RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L100RBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L100RBT6
Microcontrollers STM32L100RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L100RBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L100RBT6
Microcontrollers STM32L100RBT6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L100RBT6
ARM Microcontrollers - MCU STM32L100RBT6
ARM Microcontrollers - MCU Value Line M3 ARM 32 Kbytes 32 MHz

ARM Microcontrollers - MCU Value Line M3 ARM 32 Kbytes 32 MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L100RBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L100RBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L100RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32L100RBT6-ND 811539-STM32L100RBT6 685-STM32L100RBT6 STM32L100RBT6 STM32L100RBT6 STM32L100RBT6 STM32L100RBT6 STM32L100RBT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L100RBT6 ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 20x12b; D/A 2x12b
RAM 16 KB 128 KB 10 KB 16 KB 16 KB 16 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers