STMicroelectronics, Inc. Industrial ARM Cortex-M 32-bit 64KB Embedded Microcontroller MCU STM32L100R8T6A

Description
32-bit ARM Cortex-M3 MCU, 64KB Flash, 32MHz, Industrial, PQFP-64 Product overview: STM32L100R8T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100R8T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 64KB Flash, 32MHz, Industrial, PQFP-64 Product overview: STM32L100R8T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100R8T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial ARM Cortex-M 32-bit 64KB Embedded Microcontroller MCU - 685-STM32L100R8T6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 64KB Embedded Microcontroller MCU
685-STM32L100R8T6A
Industrial ARM Cortex-M 32-bit 64KB Embedded Microcontroller MCU 685-STM32L100R8T6A
32-bit ARM Cortex-M3 MCU, 64KB Flash, 32MHz, Industrial, PQFP-64 Product overview: STM32L100R8T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100R8T6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 32MHz, Industrial, PQFP-64 Product overview: STM32L100R8T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100R8T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1134984-STM32L100R8T6A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1134984-STM32L100R8T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1134984-STM32L100R8T6A
Win Source Part Number: 1134984-STM32L100R8T 6A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L1 Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32L100R8T6A-ND,49 7-17509 Base Product Number: STM32

Win Source Part Number: 1134984-STM32L100R8T6A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L1
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32L100R8T6A-ND,497-17509
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 497-17509-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17509-ND
Microcontrollers 497-17509-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32L100R8T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L100R8T6A
Microcontrollers STM32L100R8T6A
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L100R8T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L100R8T6A
Microcontrollers STM32L100R8T6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L100R8T6A
ARM Microcontrollers - MCU STM32L100R8T6A
ARM Microcontrollers - MCU Ultra-low-power 32-bit Value Line ARM Cortex-M3 MCU with 64 Kbytes Flash, 32 MHz CPU, LCD, USB

ARM Microcontrollers - MCU Ultra-low-power 32-bit Value Line ARM Cortex-M3 MCU with 64 Kbytes Flash, 32 MHz CPU, LCD, USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L100R8T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L100R8T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L100R8T6A
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32L100R8T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L100R8T6A
Embedded - Microcontrollers STM32L100R8T6A
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L100R8T6A 1134984-STM32L100R8T6A 497-17509-ND STM32L100R8T6A STM32L100R8T6A STM32L100R8T6A STM32L100R8T6A STM32L100R8T6A
Product Name Industrial ARM Cortex-M 32-bit 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 24 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 64 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2904/BQA - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details