STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU STM32L100C6U6

Description
32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, UFQFPN, 37 I/O Product overview: STM32L100C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100C6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, UFQFPN, 37 I/O Product overview: STM32L100C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100C6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU - 685-STM32L100C6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU
685-STM32L100C6U6
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU 685-STM32L100C6U6
32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, UFQFPN, 37 I/O Product overview: STM32L100C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100C6U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, UFQFPN, 37 I/O Product overview: STM32L100C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100C6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L100C6U6 - 708529-STM32L100C6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L100C6U6
708529-STM32L100C6U6
Embedded - Embedded - Microcontrollers - STM32L100C6U6 708529-STM32L100C6U6
Manufacturer: STMicroelectronics Win Source Part Number: 708529-STM32L100C6U6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: STM32L100 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 4K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708529-STM32L100C6U6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: STM32L100
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 4K x 8

Buy Now Datasheet
Microcontrollers - 497-19671-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19671-ND
Microcontrollers 497-19671-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32L100C6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L100C6U6
Microcontrollers STM32L100C6U6
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L100C6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L100C6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L100C6U6
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site
Microcontrollers - STM32L100C6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L100C6U6
Microcontrollers STM32L100C6U6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L100C6U6
ARM Microcontrollers - MCU STM32L100C6U6
ARM Microcontrollers - MCU Value Line M3 ARM 32 Kbytes 32 MHz

ARM Microcontrollers - MCU Value Line M3 ARM 32 Kbytes 32 MHz

Buy Now Datasheet
Embedded - Microcontrollers - STM32L100C6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L100C6U6
Embedded - Microcontrollers STM32L100C6U6
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L100C6U6 708529-STM32L100C6U6 497-19671-ND STM32L100C6U6 STM32L100C6U6 STM32L100C6U6 STM32L100C6U6 STM32L100C6U6
Product Name ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L100C6U6 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, UART, USART SPI; UART; USART; USB
Package Type Other; UFQFPN Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details