STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM32L1-MAGNET

Description
Win Source Part Number: 1283952-STM32L1-MAGN ET Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32 L1 Board Type: Evaluation Platform Platform: IAR Experiment Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14103,-497-14103 Base Product Number: STM32 Product Status: Obsolete Suggested Programming Environment: IAR EW
Request a Quote Datasheet
Description
Win Source Part Number: 1283952-STM32L1-MAGN ET Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32 L1 Board Type: Evaluation Platform Platform: IAR Experiment Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14103,-497-14103 Base Product Number: STM32 Product Status: Obsolete Suggested Programming Environment: IAR EW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283952-STM32L1-MAGNET - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283952-STM32L1-MAGNET
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283952-STM32L1-MAGNET
Win Source Part Number: 1283952-STM32L1-MAGN ET Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32 L1 Board Type: Evaluation Platform Platform: IAR Experiment Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14103,-497-14103 Base Product Number: STM32 Product Status: Obsolete Suggested Programming Environment: IAR EW

Win Source Part Number: 1283952-STM32L1-MAGNET
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32 L1
Board Type: Evaluation Platform
Platform: IAR Experiment
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14103,-497-14103
Base Product Number: STM32
Product Status: Obsolete
Suggested Programming Environment: IAR EW

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32L1-MAGNET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32L1-MAGNET
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32L1-MAGNET
IAR EXPERIMENT STM32 L1 EVAL BRD

IAR EXPERIMENT STM32 L1 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32L1-MAGNET
Development Boards & Kits - ARM STM32L1-MAGNET
Development Boards & Kits - ARM Magnetometer Kit 3-Axis Module LCD

Development Boards & Kits - ARM Magnetometer Kit 3-Axis Module LCD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283952-STM32L1-MAGNET STM32L1-MAGNET STM32L1-MAGNET
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TEST BOARD FOR RZ2511 C.S - TB-984+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-BCM92073X_LE_KIT-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers