Win Source Part Number: 1283956-STM32L1-GAME
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), LCD, Accessories
Utilized IC / Part: STM32 L1
Board Type: Evaluation Platform
Platform: IAR Experiment
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14102,-497-14102
Product Status: Obsolete
Suggested Programming Environment: IAR EW
EVAL KIT, STM32L1 IAR GAME EXP! KIT; Silicon Manufacturer:STMicro
Development Boards & Kits - ARM Game CTRL Joystick STM32L152VB 128Kb
IAR EXPERIMENT STM32 L1 EVAL BRD
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283956-STM32L1-GAME | 20X0311 | STM32L1-GAME | STM32L1-GAME |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Eval Kit, Stm32L1 Iar Game Exp! Kit; Silicon Manufacturer Stmicroelectronics | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |