STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L083RZH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1318642-STM32L083RZH 6 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Standard Package: 3,840 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-TFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TFBGA ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16835 Base Product Number: STM32L083 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1318642-STM32L083RZH 6 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Standard Package: 3,840 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-TFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TFBGA ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16835 Base Product Number: STM32L083 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318642-STM32L083RZH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318642-STM32L083RZH6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318642-STM32L083RZH6
Manufacturer: STMicroelectronics Win Source Part Number: 1318642-STM32L083RZH 6 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Standard Package: 3,840 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-TFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TFBGA ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16835 Base Product Number: STM32L083 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1318642-STM32L083RZH6
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Standard Package: 3,840
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-TFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-16835
Base Product Number: STM32L083
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU - 685-STM32L083RZH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU
685-STM32L083RZH6
ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU 685-STM32L083RZH6
32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 64-pin BGA Product overview: STM32L083RZH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 192KB, 32MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 192KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L083RZH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 64-pin BGA Product overview: STM32L083RZH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 192KB, 32MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 192KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L083RZH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L083RZH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L083RZH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L083RZH6
IC MCU 32BIT 192KB FLASH 64TFBGA

IC MCU 32BIT 192KB FLASH 64TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L083RZH6
ARM Microcontrollers - MCU STM32L083RZH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L083RZH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L083RZH6
Microcontrollers STM32L083RZH6
IC MCU 32BIT 192KB FLASH 64TFBGA

IC MCU 32BIT 192KB FLASH 64TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32L083RZH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L083RZH6
Microcontrollers STM32L083RZH6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L083RZH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L083RZH6
Embedded - Microcontrollers STM32L083RZH6
IC MCU 32BIT 192KB FLASH 64TFBGA

IC MCU 32BIT 192KB FLASH 64TFBGA

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M0+, 32Mhz, Tfbga-64; Product Range Stmicroelectronics - 75Y3144 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 32Mhz, Tfbga-64; Product Range Stmicroelectronics
75Y3144
Mcu, 32Bit, Cortex-M0+, 32Mhz, Tfbga-64; Product Range Stmicroelectronics 75Y3144
MCU, 32BIT, CORTEX-M0+, 32MHZ, TFBGA-64; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:20KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 32MHZ, TFBGA-64; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:20KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318642-STM32L083RZH6 685-STM32L083RZH6 STM32L083RZH6 STM32L083RZH6 STM32L083RZH6 STM32L083RZH6 STM32L083RZH6 75Y3144
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Cortex-M0+, 32Mhz, Tfbga-64; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 192 KB 20 KB 20 KB 20 KB 20 KB
ROM 6 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details