The STM32L083CZT6TR is an ultra-low-power 32-bit microcontroller based on the Arm Cortex-M0+ core, featuring a maximum clock speed of 32 MHz and a performance of 0.95 DMIPS/MHz. It includes up to 192 KB of Flash memory, 20 KB of SRAM, and 6 KB of EEPROM, making it suitable for applications requiring efficient memory management. The device operates within a voltage range of 1.65 V to 3.6 V and is rated for a temperature range of -40 to 125 °C. This microcontroller supports multiple low-power modes, achieving a standby current of just 0.29 µA and a stop mode current of 0.43 µA, which is beneficial for battery-operated devices. It features a variety of integrated peripherals, including a 12-bit ADC with up to 16 channels, dual 12-bit DACs, and multiple communication interfaces such as USB 2.0, USART, SPI, and I2C. The STM32L083CZT6TR also includes an LCD driver, capacitive sensing capabilities, and a hardware encryption engine (AES 128-bit), enhancing its versatility for various applications. With a total of 84 fast I/Os, including 78 that are 5V tolerant, and a 7-channel DMA controller, this microcontroller is well-equipped for complex tasks. The device is packaged in a compact UFQFPN48 form factor, measuring 7x7 mm, which is advantageous for space-constrained designs. Overall, the STM32L083CZT6TR is a robust choice for engineers looking for a low-power microcontroller with rich features for embedded applications.
Win Source Part Number: 1262492-STM32L083CZT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32L083
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
32-bit ARM Cortex-M0+ MCU, 192KB Flash, 32MHz, 40 I/O, S-PQFP-G48 Product overview: STM32L083CZT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 192KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 192KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L083CZT6TR can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 192-Kbytes Flash, 32 MHz CPU, USB, LCD, AES
IC MCU 32BIT 192KB FLASH 48LQFP
IC MCU 32BIT 192KB FLASH 48LQFP
IC MCU 32BIT 192KB FLASH 48LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262492-STM32L083CZT6TR | STM32L083CZT6TR-ND | 685-STM32L083CZT6TR | STM32L083CZT6TR | STM32L083CZT6TR | STM32L083CZT6TR | STM32L083CZT6TR | STM32L083CZT6TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Cortex-M 32-bit 192KB 32MHz Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 192 KB | 20 KB | 20 KB | 20 KB | 20 KB | |||
| ROM | 6 KB | 192 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |