STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU STM32L073VZT6

Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 84 I/O, USB, LCD Product overview: STM32L073VZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073VZT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 84 I/O, USB, LCD Product overview: STM32L073VZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073VZT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU
685-STM32L073VZT6
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU 685-STM32L073VZT6
32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 84 I/O, USB, LCD Product overview: STM32L073VZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073VZT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 84 I/O, USB, LCD Product overview: STM32L073VZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073VZT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17508-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17508-ND
Microcontrollers 497-17508-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L073VZT6 - 708528-STM32L073VZT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L073VZT6
708528-STM32L073VZT6
Embedded - Embedded - Microcontrollers - STM32L073VZT6 708528-STM32L073VZT6
Manufacturer: STMicroelectronics Win Source Part Number: 708528-STM32L073VZT6 Series: TPS series Series: STM32 L0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0+ Speed: 32MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L073VZ Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (7x7) Alternative Parts (Cross-Reference): MKL28Z512VLL7; MK22FN512VLL12; PPC5606CEVLL; Introduction Date: October 26, 2015 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708528-STM32L073VZT6
Series: TPS series
Series: STM32 L0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Package: 100-UFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L073VZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-BGA (7x7)
Alternative Parts (Cross-Reference): MKL28Z512VLL7; MK22FN512VLL12; PPC5606CEVLL;
Introduction Date: October 26, 2015
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STM32L073VZT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L073VZT6
Embedded - Microcontrollers STM32L073VZT6
IC MCU 32BIT 192KB FLASH 100LQFP

IC MCU 32BIT 192KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L073VZT6
ARM Microcontrollers - MCU STM32L073VZT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L073VZT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L073VZT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L073VZT6
IC MCU 32BIT 192KB FLASH 100LQFP

IC MCU 32BIT 192KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L073VZT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L073VZT6
Microcontrollers STM32L073VZT6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-100; Product Range Stmicroelectronics - 75Y3141 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-100; Product Range Stmicroelectronics
75Y3141
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-100; Product Range Stmicroelectronics 75Y3141
MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-100; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:20KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-100; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:20KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32L073VZT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L073VZT6
Microcontrollers STM32L073VZT6
IC MCU 32BIT 192KB FLASH 100LQFP

IC MCU 32BIT 192KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L073VZT6 497-17508-ND 708528-STM32L073VZT6 STM32L073VZT6 STM32L073VZT6 STM32L073VZT6 STM32L073VZT6 75Y3141 STM32L073VZT6
Product Name ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32L073VZT6 Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Bits Other; A/D 16x12b; D/A 2x12b
RAM 20 KB 192 KB 20 KB 20 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers