ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 192KB FLASH 100LQFP
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 192KB FLASH 100LQFP
IC MCU 32BIT 192KB FLASH 100LQFP
MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-100; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:20KB; No. of RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-16829-ND | STM32L073VZT3 | STM32L073VZT3 | STM32L073VZT3 | STM32L073VZT3 | STM32L073VZT3 | 75Y3140 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-100; Product Range Stmicroelectronics |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | 20 KB | ||
| ROM | 192 KB |