The STM32L073RZT6U is an ultra-low-power 32-bit microcontroller based on the Arm Cortex-M0+ core, featuring a maximum clock speed of 32 MHz. It includes up to 192 KB of Flash memory, 20 KB of SRAM, and 6 KB of EEPROM. The device operates within a voltage range of 1.65 V to 3.6 V and supports a wide temperature range from -40 °C to 125 °C. This microcontroller is equipped with a rich set of peripherals, including a 12-bit ADC capable of sampling at 1.14 Msps across up to 16 channels, dual 12-bit DACs, and multiple communication interfaces such as USB 2.0, USART, SPI, and I2C. It also supports up to 24 capacitive sensing channels for touch applications and features a 7-channel DMA controller. The STM32L073RZT6U is designed for low power consumption, with a standby current of just 0.29 µA and a wakeup time of 5 µs from Flash memory. It includes various timers, a real-time clock, and advanced power management features, making it suitable for battery-operated devices and applications requiring energy efficiency. The device is available in multiple package options, including LQFP and WLCSP formats.
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 192KB FLASH 64LQFP
IC MCU 32BIT 192KB FLASH 64LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L073RZT6U | STM32L073RZT6U | STM32L073RZT6U |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 20 KB | 20 KB | |
| I/O Ports | 51 |