STMicroelectronics, Inc.
Microcontrollers
STM32L073RBT7
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
497-STM32L073RBT7-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
32 MHz
|
|
Bits
|
Other; A/D 16x12b SAR; D/A 2x12b
|
|
RAM
|
20 KB
|
|
ROM
|
128 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details
Data Bus
16 Bit
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
View Details
3 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
RAM
2 KB
View Details
4 suppliers