Manufacturer: STMicroelectronics
Win Source Part Number: 898213-STM32L073RBH6
Series: STM32L0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Package: 64-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 15x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32L073
Categories: Integrated Circuits (ICs)
Case / Package: 64-UFBGA (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3840
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Ultra-low-power Arm Cortex-M0+ MCU with 128-Kbytes of Flash memory, 32 MHz CPU, USB, LCD Product overview: STM32L073RBH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073RBH6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 64UFBGA
IC MCU 32BIT 128KB FLASH 64UFBGA
IC MCU 32BIT 128KB FLASH 64UFBGA
ARM Microcontrollers - MCU 16/32-BITS MICROS
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 898213-STM32L073RBH6 | 685-STM32L073RBH6 | STM32L073RBH6 | STM32L073RBH6 | STM32L073RBH6 | STM32L073RBH6 | STM32L073RBH6 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32L073RBH6 | Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 32 MHz | 25 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 128 KB | 20 KB | 20 KB | 20 KB | |||
| ROM | 6 KB | ||||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |